Vishay Intertechnology, Inc. RES 4.5K OHM 5% WW AXIAL ALSR054K500JE12

Description
RES 4.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.5K OHM 5% WW AXIAL - ALSR054K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 5% WW AXIAL
ALSR054K500JE12
RES 4.5K OHM 5% WW AXIAL ALSR054K500JE12
RES 4.5Kohm 5% WW AXIAL

RES 4.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-4.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-4.5K-ND
Through Hole Resistors ALSR5J-4.5K-ND
4.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR054K500JE12 ALSR5J-4.5K-ND
Product Name RES 4.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers