Vishay Intertechnology, Inc. Through Hole Resistors ALSR054K000JE12

Description
4 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-4.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-4.0K-ND
Through Hole Resistors ALSR5J-4.0K-ND
4 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0K OHM 5% WW AXIAL - ALSR054K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 5% WW AXIAL
ALSR054K000JE12
RES 4.0K OHM 5% WW AXIAL ALSR054K000JE12
RES 4.0Kohm 5% WW AXIAL

RES 4.0Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-4.0K-ND ALSR054K000JE12
Product Name Through Hole Resistors RES 4.0K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details