Vishay Intertechnology, Inc. RES 400 OHM 1% WW AXIAL ALSR05400R0FE12

Description
RES 400ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1% WW AXIAL - ALSR05400R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1% WW AXIAL
ALSR05400R0FE12
RES 400 OHM 1% WW AXIAL ALSR05400R0FE12
RES 400ohm 1% WW AXIAL

RES 400ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-400-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-400-ND
Through Hole Resistors ALSR5F-400-ND
400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05400R0FE12 ALSR5F-400-ND
Product Name RES 400 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details