Vishay Intertechnology, Inc. Through Hole Resistors ALSR053K500JE12

Description
3.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-3.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-3.5K-ND
Through Hole Resistors ALSR5J-3.5K-ND
3.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.5K OHM 5% WW AXIAL - ALSR053K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 5% WW AXIAL
ALSR053K500JE12
RES 3.5K OHM 5% WW AXIAL ALSR053K500JE12
RES 3.5Kohm 5% WW AXIAL

RES 3.5Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-3.5K-ND ALSR053K500JE12
Product Name Through Hole Resistors RES 3.5K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details