Vishay Intertechnology, Inc. Through Hole Resistors ALSR053K300JE12

Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-3.3K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-3.3K-ND
Through Hole Resistors ALSR5J-3.3K-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3K OHM 5% WW AXIAL - ALSR053K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 5% WW AXIAL
ALSR053K300JE12
RES 3.3K OHM 5% WW AXIAL ALSR053K300JE12
RES 3.3Kohm 5% WW AXIAL

RES 3.3Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-3.3K-ND ALSR053K300JE12
Product Name Through Hole Resistors RES 3.3K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details