Vishay Intertechnology, Inc. RES 3.0K OHM 1% WW AXIAL ALSR053K000FE12

Description
RES 3.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0K OHM 1% WW AXIAL - ALSR053K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1% WW AXIAL
ALSR053K000FE12
RES 3.0K OHM 1% WW AXIAL ALSR053K000FE12
RES 3.0Kohm 1% WW AXIAL

RES 3.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-3.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-3.0K-ND
Through Hole Resistors ALSR5F-3.0K-ND
3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR053K000FE12 ALSR5F-3.0K-ND
Product Name RES 3.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers