Vishay Intertechnology, Inc. RES 39 OHM 5% WW AXIAL ALSR0539R00JE12

Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 5% WW AXIAL - ALSR0539R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 5% WW AXIAL
ALSR0539R00JE12
RES 39 OHM 5% WW AXIAL ALSR0539R00JE12
RES 39ohm 5% WW AXIAL

RES 39ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-39-ND
Through Hole Resistors ALSR5J-39-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0539R00JE12 ALSR5J-39-ND
Product Name RES 39 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details