Vishay Intertechnology, Inc. RES 330 OHM 5% WW AXIAL ALSR05330R0JE12

Description
RES 330ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 5% WW AXIAL - ALSR05330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% WW AXIAL
ALSR05330R0JE12
RES 330 OHM 5% WW AXIAL ALSR05330R0JE12
RES 330ohm 5% WW AXIAL

RES 330ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-330-ND
Through Hole Resistors ALSR5J-330-ND
330 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05330R0JE12 ALSR5J-330-ND
Product Name RES 330 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details