Vishay Intertechnology, Inc. Through Hole Resistors ALSR05300R0FE12

Description
300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-300-ND
Through Hole Resistors ALSR5F-300-ND
300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 300 OHM 1% WW AXIAL - ALSR05300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1% WW AXIAL
ALSR05300R0FE12
RES 300 OHM 1% WW AXIAL ALSR05300R0FE12
RES 300ohm 1% WW AXIAL

RES 300ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-300-ND ALSR05300R0FE12
Product Name Through Hole Resistors RES 300 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details