Vishay Intertechnology, Inc. Through Hole Resistors ALSR052K500FE12

Description
2.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-2.5K-ND
Through Hole Resistors ALSR5F-2.5K-ND
2.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 1% WW AXIAL - ALSR052K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1% WW AXIAL
ALSR052K500FE12
RES 2.5K OHM 1% WW AXIAL ALSR052K500FE12
RES 2.5Kohm 1% WW AXIAL

RES 2.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-2.5K-ND ALSR052K500FE12
Product Name Through Hole Resistors RES 2.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers