Vishay Intertechnology, Inc. RES 2.25K OHM 5% WW AXIAL ALSR052K250JE12

Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.25K OHM 5% WW AXIAL - ALSR052K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 5% WW AXIAL
ALSR052K250JE12
RES 2.25K OHM 5% WW AXIAL ALSR052K250JE12
RES 2.25Kohm 5% WW AXIAL

RES 2.25Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-2.25K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-2.25K-ND
Through Hole Resistors ALSR5J-2.25K-ND
2.25 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR052K250JE12 ALSR5J-2.25K-ND
Product Name RES 2.25K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers