Vishay Intertechnology, Inc. RES 22 OHM 5% WW AXIAL ALSR0522R00JE12

Description
RES 22ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5% WW AXIAL - ALSR0522R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5% WW AXIAL
ALSR0522R00JE12
RES 22 OHM 5% WW AXIAL ALSR0522R00JE12
RES 22ohm 5% WW AXIAL

RES 22ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-22-ND
Through Hole Resistors ALSR5J-22-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0522R00JE12 ALSR5J-22-ND
Product Name RES 22 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details