Vishay Intertechnology, Inc. RES 22 OHM 1% WW AXIAL ALSR0522R00FE12

Description
RES 22ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1% WW AXIAL - ALSR0522R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1% WW AXIAL
ALSR0522R00FE12
RES 22 OHM 1% WW AXIAL ALSR0522R00FE12
RES 22ohm 1% WW AXIAL

RES 22ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-22-ND
Through Hole Resistors ALSR5F-22-ND
22 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0522R00FE12 ALSR5F-22-ND
Product Name RES 22 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details