Vishay Intertechnology, Inc. RES 225 OHM 1% WW AXIAL ALSR05225R0FE12

Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1% WW AXIAL - ALSR05225R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1% WW AXIAL
ALSR05225R0FE12
RES 225 OHM 1% WW AXIAL ALSR05225R0FE12
RES 225ohm 1% WW AXIAL

RES 225ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-225-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-225-ND
Through Hole Resistors ALSR5F-225-ND
225 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05225R0FE12 ALSR5F-225-ND
Product Name RES 225 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details