Vishay Intertechnology, Inc. RES 200 OHM 1% WW AXIAL ALSR05200R0FE12

Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% WW AXIAL - ALSR05200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% WW AXIAL
ALSR05200R0FE12
RES 200 OHM 1% WW AXIAL ALSR05200R0FE12
RES 200ohm 1% WW AXIAL

RES 200ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-200-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-200-ND
Through Hole Resistors ALSR5F-200-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05200R0FE12 ALSR5F-200-ND
Product Name RES 200 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details