Vishay Intertechnology, Inc. RES 1.0 OHM 1% WW AXIAL ALSR051R000FE12

Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1% WW AXIAL - ALSR051R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1% WW AXIAL
ALSR051R000FE12
RES 1.0 OHM 1% WW AXIAL ALSR051R000FE12
RES 1.0ohm 1% WW AXIAL

RES 1.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.0-ND
Through Hole Resistors ALSR5F-1.0-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051R000FE12 ALSR5F-1.0-ND
Product Name RES 1.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details