Vishay Intertechnology, Inc. RES 1.1K OHM 5% WW AXIAL ALSR051K100JE12

Description
RES 1.1Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 5% WW AXIAL - ALSR051K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 5% WW AXIAL
ALSR051K100JE12
RES 1.1K OHM 5% WW AXIAL ALSR051K100JE12
RES 1.1Kohm 5% WW AXIAL

RES 1.1Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-1.1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-1.1K-ND
Through Hole Resistors ALSR5J-1.1K-ND
1.1 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051K100JE12 ALSR5J-1.1K-ND
Product Name RES 1.1K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers