Vishay Intertechnology, Inc. RES 1.1K OHM 1% WW AXIAL ALSR051K100FE12

Description
RES 1.1Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1% WW AXIAL - ALSR051K100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% WW AXIAL
ALSR051K100FE12
RES 1.1K OHM 1% WW AXIAL ALSR051K100FE12
RES 1.1Kohm 1% WW AXIAL

RES 1.1Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-1.1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.1K-ND
Through Hole Resistors ALSR5F-1.1K-ND
1.1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051K100FE12 ALSR5F-1.1K-ND
Product Name RES 1.1K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers