Vishay Intertechnology, Inc. RES 1.0K OHM 1% WW AXIAL ALSR051K000FE12

Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1% WW AXIAL - ALSR051K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% WW AXIAL
ALSR051K000FE12
RES 1.0K OHM 1% WW AXIAL ALSR051K000FE12
RES 1.0Kohm 1% WW AXIAL

RES 1.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.0K-ND
Through Hole Resistors ALSR5F-1.0K-ND
1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051K000FE12 ALSR5F-1.0K-ND
Product Name RES 1.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details