Vishay Intertechnology, Inc. RES 12.5K OHM 5% WW AXIAL ALSR0512K50JE12

Description
RES 12.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 5% WW AXIAL - ALSR0512K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 5% WW AXIAL
ALSR0512K50JE12
RES 12.5K OHM 5% WW AXIAL ALSR0512K50JE12
RES 12.5Kohm 5% WW AXIAL

RES 12.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-12.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-12.5K-ND
Through Hole Resistors ALSR5J-12.5K-ND
12.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0512K50JE12 ALSR5J-12.5K-ND
Product Name RES 12.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details