Vishay Intertechnology, Inc. RES 12.0K OHM 5% WW AXIAL ALSR0512K00JE12

Description
RES 12.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 5% WW AXIAL - ALSR0512K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 5% WW AXIAL
ALSR0512K00JE12
RES 12.0K OHM 5% WW AXIAL ALSR0512K00JE12
RES 12.0Kohm 5% WW AXIAL

RES 12.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-12.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-12.0K-ND
Through Hole Resistors ALSR5J-12.0K-ND
12 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 101681172 - Radwell International
Willingboro, NJ, United States
Resistor
101681172
Resistor 101681172
WIREWOUND RESISTORS - AXIAL, 5W 12KOHM 5% 22.23MM. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS - AXIAL, 5W 12KOHM 5% 22.23MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0512K00JE12 ALSR5J-12.0K-ND 101681172
Product Name RES 12.0K OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details