Vishay Intertechnology, Inc. RES 120 OHM 1% WW AXIAL ALSR05120R0FE12

Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1% WW AXIAL - ALSR05120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1% WW AXIAL
ALSR05120R0FE12
RES 120 OHM 1% WW AXIAL ALSR05120R0FE12
RES 120ohm 1% WW AXIAL

RES 120ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-120-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-120-ND
Through Hole Resistors ALSR5F-120-ND
120 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05120R0FE12 ALSR5F-120-ND
Product Name RES 120 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers