Vishay Intertechnology, Inc. RES .50 OHM 5% WW AXIAL ALSR03R5000JE12

Description
RES .50ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 5% WW AXIAL - ALSR03R5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 5% WW AXIAL
ALSR03R5000JE12
RES .50 OHM 5% WW AXIAL ALSR03R5000JE12
RES .50ohm 5% WW AXIAL

RES .50ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-.50-ND
Through Hole Resistors ALSR3J-.50-ND
500 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R5000JE12 ALSR3J-.50-ND
Product Name RES .50 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details