Vishay Intertechnology, Inc. RES .20 OHM 5% WW AXIAL ALSR03R2000JE12

Description
RES .20ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .20ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 5% WW AXIAL - ALSR03R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 5% WW AXIAL
ALSR03R2000JE12
RES .20 OHM 5% WW AXIAL ALSR03R2000JE12
RES .20ohm 5% WW AXIAL

RES .20ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-.20-ND
Through Hole Resistors ALSR3J-.20-ND
200 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R2000JE12 ALSR3J-.20-ND
Product Name RES .20 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers