Vishay Intertechnology, Inc. RES 820 OHM 5% WW AXIAL ALSR03820R0JE12

Description
RES 820ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% WW AXIAL - ALSR03820R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% WW AXIAL
ALSR03820R0JE12
RES 820 OHM 5% WW AXIAL ALSR03820R0JE12
RES 820ohm 5% WW AXIAL

RES 820ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-820-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-820-ND
Through Hole Resistors ALSR3J-820-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03820R0JE12 ALSR3J-820-ND
Product Name RES 820 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers