Vishay Intertechnology, Inc. Through Hole Resistors ALSR03700R0JE12

Description
700 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-700-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-700-ND
Through Hole Resistors ALSR3J-700-ND
700 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 700 OHM 5% WW AXIAL - ALSR03700R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 5% WW AXIAL
ALSR03700R0JE12
RES 700 OHM 5% WW AXIAL ALSR03700R0JE12
RES 700ohm 5% WW AXIAL

RES 700ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-700-ND ALSR03700R0JE12
Product Name Through Hole Resistors RES 700 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers