Vishay Intertechnology, Inc. RES 6.0K OHM 5% WW AXIAL ALSR036K000JE12

Description
RES 6.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.0K OHM 5% WW AXIAL - ALSR036K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.0K OHM 5% WW AXIAL
ALSR036K000JE12
RES 6.0K OHM 5% WW AXIAL ALSR036K000JE12
RES 6.0Kohm 5% WW AXIAL

RES 6.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-6.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-6.0K-ND
Through Hole Resistors ALSR3J-6.0K-ND
6 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR036K000JE12 ALSR3J-6.0K-ND
Product Name RES 6.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers