Vishay Intertechnology, Inc. RES 5.0 OHM 1% WW AXIAL ALSR035R000FE12

Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 1% WW AXIAL - ALSR035R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1% WW AXIAL
ALSR035R000FE12
RES 5.0 OHM 1% WW AXIAL ALSR035R000FE12
RES 5.0ohm 1% WW AXIAL

RES 5.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-5.0-ND
Through Hole Resistors ALSR3F-5.0-ND
5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111145116 - Radwell International
Willingboro, NJ, United States
Resistor
111145116
Resistor 111145116
ALSR03 5 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR03 5 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR035R000FE12 ALSR3F-5.0-ND 111145116
Product Name RES 5.0 OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details