Vishay Intertechnology, Inc. RES 4.0 OHM 5% WW AXIAL ALSR034R000JE12

Description
RES 4.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0 OHM 5% WW AXIAL - ALSR034R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 5% WW AXIAL
ALSR034R000JE12
RES 4.0 OHM 5% WW AXIAL ALSR034R000JE12
RES 4.0ohm 5% WW AXIAL

RES 4.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-4.0-ND
Through Hole Resistors ALSR3J-4.0-ND
4 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR034R000JE12 ALSR3J-4.0-ND
Product Name RES 4.0 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers