Vishay Intertechnology, Inc. RES 4.7K OHM 5% WW AXIAL ALSR034K700JE12

Description
RES 4.7Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 5% WW AXIAL - ALSR034K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5% WW AXIAL
ALSR034K700JE12
RES 4.7K OHM 5% WW AXIAL ALSR034K700JE12
RES 4.7Kohm 5% WW AXIAL

RES 4.7Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-4.7K-ND
Through Hole Resistors ALSR3J-4.7K-ND
4.7 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR034K700JE12 ALSR3J-4.7K-ND
Product Name RES 4.7K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details