Vishay Intertechnology, Inc. RES 4.0K OHM 5% WW AXIAL ALSR034K000JE12

Description
RES 4.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0K OHM 5% WW AXIAL - ALSR034K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 5% WW AXIAL
ALSR034K000JE12
RES 4.0K OHM 5% WW AXIAL ALSR034K000JE12
RES 4.0Kohm 5% WW AXIAL

RES 4.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-4.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-4.0K-ND
Through Hole Resistors ALSR3J-4.0K-ND
4 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR034K000JE12 ALSR3J-4.0K-ND
Product Name RES 4.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details