Vishay Intertechnology, Inc. RES 47 OHM 5% WW AXIAL ALSR0347R00JE12

Description
RES 47ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 5% WW AXIAL - ALSR0347R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 5% WW AXIAL
ALSR0347R00JE12
RES 47 OHM 5% WW AXIAL ALSR0347R00JE12
RES 47ohm 5% WW AXIAL

RES 47ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-47-ND
Through Hole Resistors ALSR3J-47-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0347R00JE12 ALSR3J-47-ND
Product Name RES 47 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers