Vishay Intertechnology, Inc. RES 3.5K OHM 1% WW AXIAL ALSR033K500FE12

Description
RES 3.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 1% WW AXIAL - ALSR033K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1% WW AXIAL
ALSR033K500FE12
RES 3.5K OHM 1% WW AXIAL ALSR033K500FE12
RES 3.5Kohm 1% WW AXIAL

RES 3.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-3.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-3.5K-ND
Through Hole Resistors ALSR3F-3.5K-ND
3.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 192232372 - Radwell International
Willingboro, NJ, United States
Resistor
192232372
Resistor 192232372
RESISTOR, AXIAL, 3.5K OHM, 3W, 1%, WIREWOUND, 4.57X12.7MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 3.5K OHM, 3W, 1%, WIREWOUND, 4.57X12.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR033K500FE12 ALSR3F-3.5K-ND 192232372
Product Name RES 3.5K OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details