Vishay Intertechnology, Inc. Through Hole Resistors ALSR0333R00JE12

Description
33 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-33-ND
Through Hole Resistors ALSR3J-33-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 5% WW AXIAL - ALSR0333R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% WW AXIAL
ALSR0333R00JE12
RES 33 OHM 5% WW AXIAL ALSR0333R00JE12
RES 33ohm 5% WW AXIAL

RES 33ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-33-ND ALSR0333R00JE12
Product Name Through Hole Resistors RES 33 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers