Vishay Intertechnology, Inc. RES 300 OHM 1% WW AXIAL ALSR03300R0FE12

Description
RES 300ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1% WW AXIAL - ALSR03300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1% WW AXIAL
ALSR03300R0FE12
RES 300 OHM 1% WW AXIAL ALSR03300R0FE12
RES 300ohm 1% WW AXIAL

RES 300ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-300-ND
Through Hole Resistors ALSR3F-300-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03300R0FE12 ALSR3F-300-ND
Product Name RES 300 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details