Vishay Intertechnology, Inc. Through Hole Resistors ALSR032R000FE12

Description
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-2.0-ND
Through Hole Resistors ALSR3F-2.0-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0 OHM 1% WW AXIAL - ALSR032R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1% WW AXIAL
ALSR032R000FE12
RES 2.0 OHM 1% WW AXIAL ALSR032R000FE12
RES 2.0ohm 1% WW AXIAL

RES 2.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-2.0-ND ALSR032R000FE12
Product Name Through Hole Resistors RES 2.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details