Vishay Intertechnology, Inc. RES 2.7K OHM 1% WW AXIAL ALSR032K700FE12

Description
RES 2.7Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1% WW AXIAL - ALSR032K700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1% WW AXIAL
ALSR032K700FE12
RES 2.7K OHM 1% WW AXIAL ALSR032K700FE12
RES 2.7Kohm 1% WW AXIAL

RES 2.7Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-2.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-2.7K-ND
Through Hole Resistors ALSR3F-2.7K-ND
2.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR032K700FE12 ALSR3F-2.7K-ND
Product Name RES 2.7K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details