Vishay Intertechnology, Inc. RES 2.25K OHM 5% WW AXIAL ALSR032K250JE12

Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.25K OHM 5% WW AXIAL - ALSR032K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 5% WW AXIAL
ALSR032K250JE12
RES 2.25K OHM 5% WW AXIAL ALSR032K250JE12
RES 2.25Kohm 5% WW AXIAL

RES 2.25Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-2.25K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-2.25K-ND
Through Hole Resistors ALSR3J-2.25K-ND
2.25 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR032K250JE12 ALSR3J-2.25K-ND
Product Name RES 2.25K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers