Vishay Intertechnology, Inc. RES 2.2K OHM 5% WW AXIAL ALSR032K200JE12

Description
RES 2.2Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 5% WW AXIAL - ALSR032K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 5% WW AXIAL
ALSR032K200JE12
RES 2.2K OHM 5% WW AXIAL ALSR032K200JE12
RES 2.2Kohm 5% WW AXIAL

RES 2.2Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-2.2K-ND
Through Hole Resistors ALSR3J-2.2K-ND
2.2 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR032K200JE12 ALSR3J-2.2K-ND
Product Name RES 2.2K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers