2.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.2Kohm 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR3F-2.2K-ND | ALSR032K200FE12 |
| Product Name | Through Hole Resistors | RES 2.2K OHM 1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |