Vishay Intertechnology, Inc. Through Hole Resistors ALSR03270R0FE12

Description
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-270-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-270-ND
Through Hole Resistors ALSR3F-270-ND
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 270 OHM 1% WW AXIAL - ALSR03270R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1% WW AXIAL
ALSR03270R0FE12
RES 270 OHM 1% WW AXIAL ALSR03270R0FE12
RES 270ohm 1% WW AXIAL

RES 270ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-270-ND ALSR03270R0FE12
Product Name Through Hole Resistors RES 270 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details