Vishay Intertechnology, Inc. RES 25 OHM 5% WW AXIAL ALSR0325R00JE12

Description
RES 25ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 5% WW AXIAL - ALSR0325R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% WW AXIAL
ALSR0325R00JE12
RES 25 OHM 5% WW AXIAL ALSR0325R00JE12
RES 25ohm 5% WW AXIAL

RES 25ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-25-ND
Through Hole Resistors ALSR3J-25-ND
25 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0325R00JE12 ALSR3J-25-ND
Product Name RES 25 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers