Vishay Intertechnology, Inc. RES 225 OHM 1% WW AXIAL ALSR03225R0FE12

Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1% WW AXIAL - ALSR03225R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1% WW AXIAL
ALSR03225R0FE12
RES 225 OHM 1% WW AXIAL ALSR03225R0FE12
RES 225ohm 1% WW AXIAL

RES 225ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-225-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-225-ND
Through Hole Resistors ALSR3F-225-ND
225 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03225R0FE12 ALSR3F-225-ND
Product Name RES 225 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details