Vishay Intertechnology, Inc. RES 1.5 OHM 1% WW AXIAL ALSR031R500FE12

Description
RES 1.5ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1% WW AXIAL - ALSR031R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1% WW AXIAL
ALSR031R500FE12
RES 1.5 OHM 1% WW AXIAL ALSR031R500FE12
RES 1.5ohm 1% WW AXIAL

RES 1.5ohm 1% WW AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1337065-ALSR031R500FE12 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337065-ALSR031R500FE12
Resistors - Through Hole Resistors 1337065-ALSR031R500FE12
Win Source Part Number: 1337065-ALSR031R500F E12 Category: Resistors - Through Hole Resistors Series: ALSR Features: Moisture Resistant Package: Bulk Size / Dimension: 0.180" Dia x 0.500" L (4.57mm x 12.70mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1337065-ALSR031R500FE12
Category: Resistors - Through Hole Resistors
Series: ALSR
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.180" Dia x 0.500" L (4.57mm x 12.70mm)
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.5 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Through Hole Resistors - ALSR3F-1.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.5-ND
Through Hole Resistors ALSR3F-1.5-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number ALSR031R500FE12 1337065-ALSR031R500FE12 ALSR3F-1.5-ND
Product Name RES 1.5 OHM 1% WW AXIAL Resistors - Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details