Vishay Intertechnology, Inc. RES 1.0 OHM 5% WW AXIAL ALSR031R000JE12

Description
RES 1.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 5% WW AXIAL - ALSR031R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 5% WW AXIAL
ALSR031R000JE12
RES 1.0 OHM 5% WW AXIAL ALSR031R000JE12
RES 1.0ohm 5% WW AXIAL

RES 1.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.0-ND
Through Hole Resistors ALSR3J-1.0-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111150856 - Radwell International
Willingboro, NJ, United States
Resistor
111150856
Resistor 111150856
RESISTOR, AXIAL, WIREWOUND TUBULAR, 1 OHM, 3W, 5%, 12.7 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND TUBULAR, 1 OHM, 3W, 5%, 12.7 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR031R000JE12 ALSR3J-1.0-ND 111150856
Product Name RES 1.0 OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details