Vishay Intertechnology, Inc. RES 1.2K OHM 5% WW AXIAL ALSR031K200JE12

Description
RES 1.2Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 5% WW AXIAL - ALSR031K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 5% WW AXIAL
ALSR031K200JE12
RES 1.2K OHM 5% WW AXIAL ALSR031K200JE12
RES 1.2Kohm 5% WW AXIAL

RES 1.2Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-1.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.2K-ND
Through Hole Resistors ALSR3J-1.2K-ND
1.2 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K200JE12 ALSR3J-1.2K-ND
Product Name RES 1.2K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details