Vishay Intertechnology, Inc. RES 1.0K OHM 1% WW AXIAL ALSR031K000FE12

Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1% WW AXIAL - ALSR031K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% WW AXIAL
ALSR031K000FE12
RES 1.0K OHM 1% WW AXIAL ALSR031K000FE12
RES 1.0Kohm 1% WW AXIAL

RES 1.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.0K-ND
Through Hole Resistors ALSR3F-1.0K-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K000FE12 ALSR3F-1.0K-ND
Product Name RES 1.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers