Vishay Intertechnology, Inc. Through Hole Resistors ALSR0318R00FE12

Description
18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-18-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-18-ND
Through Hole Resistors ALSR3F-18-ND
18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 1% WW AXIAL - ALSR0318R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1% WW AXIAL
ALSR0318R00FE12
RES 18 OHM 1% WW AXIAL ALSR0318R00FE12
RES 18ohm 1% WW AXIAL

RES 18ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-18-ND ALSR0318R00FE12
Product Name Through Hole Resistors RES 18 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details