Vishay Intertechnology, Inc. RES 15 OHM 1% WW AXIAL ALSR0315R00FE12

Description
RES 15ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% WW AXIAL - ALSR0315R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% WW AXIAL
ALSR0315R00FE12
RES 15 OHM 1% WW AXIAL ALSR0315R00FE12
RES 15ohm 1% WW AXIAL

RES 15ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-15-ND
Through Hole Resistors ALSR3F-15-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0315R00FE12 ALSR3F-15-ND
Product Name RES 15 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details