Vishay Intertechnology, Inc. Through Hole Resistors ALSR03150R0FE12

Description
150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-150-ND
Through Hole Resistors ALSR3F-150-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 1% WW AXIAL - ALSR03150R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% WW AXIAL
ALSR03150R0FE12
RES 150 OHM 1% WW AXIAL ALSR03150R0FE12
RES 150ohm 1% WW AXIAL

RES 150ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-150-ND ALSR03150R0FE12
Product Name Through Hole Resistors RES 150 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers